EN
  • EN
  • DE
  • IT

P5CC012XV/S1A2120J

Part No P5CC012XV/S1A2120J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XV/S1A2120J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346326-P5CC012XV/S1A2120J
Ultra Librarian 3D Model Ultra Librarian P5CC012XV/S1A2120J CAD Model

Description

The P5CC012XV/S1A2120J is a state-of-the-art microcontroller product from NXP Semiconductors, designed to cater to the advanced needs of the embedded systems industry. This product is part of NXP's Secure Controllers portfolio, which is renowned for its robust security features and high performance. The P5CC012XV/S1A2120J is particularly suitable for applications requiring secure data processing and reliable operation in demanding environments.

Key Features

  • Advanced Security: The P5CC012XV/S1A2120J comes equipped with a suite of security features, including hardware-based cryptographic accelerators, secure boot, and advanced anti-tampering technology. These features ensure the integrity and confidentiality of sensitive data.
  • High Performance: With a powerful processing core, this microcontroller delivers exceptional performance, making it ideal for compute-intensive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the P5CC012XV/S1A2120J maintains a balance between performance and power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Connectivity: This device supports various communication interfaces, allowing for easy integration into existing systems and facilitating communication with other devices and networks.
  • Reliability: NXP's commitment to quality ensures that the P5CC012XV/S1A2120J operates reliably over a wide temperature range and has a long operational lifespan, even in harsh industrial environments.

Applications

The P5CC012XV/S1A2120J is versatile and can be used in a wide range of applications, including but not limited to:

  • Secure transactions and payment systems
  • Identity verification and access control systems
  • IoT devices requiring secure data exchange
  • Automotive security systems
  • Industrial control systems

Overall, the P5CC012XV/S1A2120J from NXP is an excellent choice for developers and manufacturers seeking a secure, high-performance microcontroller for their next-generation embedded systems. Its combination of security features, processing power, and connectivity options makes it a versatile component for a multitude of advanced applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess