EN
  • EN
  • DE
  • IT

P5CC081XS/T1AFH33J

Part No P5CC081XS/T1AFH33J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/T1AFH33J / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346521-P5CC081XS/T1AFH33J
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/T1AFH33J CAD Model

Description

The P5CC081XS/T1AFH33J is a sophisticated, secure microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of advanced smart card and secure element applications. This product is a testament to NXP's commitment to providing state-of-the-art security solutions that meet the evolving requirements of the digital security market.

Key Features

  • Advanced Security: The P5CC081XS/T1AFH33J is built with robust security features to safeguard against various attacks. It includes hardware-based countermeasures, making it ideal for applications that require high levels of security, such as banking, identification, and access control.
  • High Performance: Equipped with a powerful processor core, this microcontroller delivers exceptional performance, ensuring swift data processing and efficient operation in complex applications.
  • Large Memory Capacity: With an ample amount of integrated memory, this product can store extensive application code and data, providing flexibility for developers to implement rich features.
  • Communication Interfaces: The P5CC081XS/T1AFH33J supports various communication protocols, enabling easy integration into different systems and ensuring compatibility with existing infrastructure.
  • Low Power Consumption: Designed to be energy-efficient, the microcontroller is ideal for applications where power conservation is critical, such as portable and battery-operated devices.

Applications

The versatility of the P5CC081XS/T1AFH33J makes it suitable for a wide range of applications, including:

  • Banking and Payment Cards
  • Government ID Cards
  • Access Control Systems
  • Public Transportation Tickets
  • Mobile Telecommunications

Quality and Reliability

NXP's P5CC081XS/T1AFH33J is manufactured to the highest quality standards, ensuring reliability and longevity in the field. The product undergoes rigorous testing to guarantee performance under various conditions, making it a trusted choice for critical security applications.

Support and Resources

NXP provides comprehensive support for the P5CC081XS/T1AFH33J, including detailed documentation, development tools, and technical assistance, to facilitate product integration and accelerate time-to-market for developers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess