EN
  • EN
  • DE

P5CD012A4/T0B40191

Part No P5CD012A4/T0B40191
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012A4/T0B40191 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346332-P5CD012A4/T0B40191
Ultra Librarian 3D Model Ultra Librarian P5CD012A4/T0B40191 CAD Model

Description

Product Overview: P5CD012A4/T0B40191

The P5CD012A4/T0B40191 is a state-of-the-art secure microcontroller produced by NXP Semiconductors, designed to cater to the increasing demands for security in embedded systems. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and exceptional performance in smart card and secure element applications.

Key Features

  • Advanced Security: The P5CD012A4/T0B40191 incorporates cutting-edge security technologies to protect against a wide range of potential attacks, including physical tampering, side-channel attacks, and software exploits.
  • High Performance: Equipped with a powerful processing core, this secure microcontroller delivers fast data processing and supports high-speed communication interfaces, making it ideal for applications requiring quick transaction times.
  • Flexible Memory Architecture: It features a flexible memory architecture with ample storage space, including EEPROM, ROM, and RAM, to accommodate complex applications and future updates.
  • Multiple Interface Options: The device supports various interface standards, including ISO/IEC 7816 for contact-based communication, and is also capable of supporting contactless interfaces, enhancing its versatility for different use cases.

Applications

The P5CD012A4/T0B40191 is designed for a wide range of secure applications, particularly those requiring stringent security measures:

  • Banking and Payment Cards
  • Government Identification Documents
  • Access Control Systems
  • Public Transportation Ticketing
  • Mobile Security and NFC Applications

Quality and Reliability

NXP's commitment to quality and reliability is evident in the P5CD012A4/T0B40191, which undergoes rigorous testing to ensure it meets the highest industry standards. The SmartMX platform is known for its resilience and longevity, making it a trusted choice for applications where failure is not an option.

With its robust security features, high-speed performance, and flexible architecture, the P5CD012A4/T0B40191 from NXP is an excellent choice for developers looking to integrate secure elements into their designs with confidence.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess