EN
  • EN
  • DE

P5SD009EV0/T2A3007

Part No P5SD009EV0/T2A3007
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5SD009EV0/T2A3007 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P5SD009
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346452-P5SD009EV0/T2A3007
Ultra Librarian 3D Model Ultra Librarian P5SD009EV0/T2A3007 CAD Model

Description

The NXP P5SD009EV0/T2A3007 is an advanced security module designed to meet the needs of modern secure applications. This product is part of NXP's commitment to providing state-of-the-art solutions for embedded security, ensuring that systems are protected against a wide range of security threats.

At the heart of the P5SD009EV0/T2A3007 is a robust processor that delivers exceptional performance for cryptographic operations. It supports a comprehensive suite of algorithms, including AES, DES, 3DES, RSA, ECC, and SHA, making it well-suited for applications that require strong encryption and data integrity. The module also features a true random number generator (TRNG), which is essential for creating secure cryptographic keys.

One of the key benefits of the P5SD009EV0/T2A3007 is its flexibility. It is designed to be easily integrated into a variety of systems, from mobile devices and payment terminals to IoT devices and industrial control systems. With its compact form factor and low power consumption, it is ideal for applications where space and energy efficiency are critical considerations.

Security is a top priority for NXP, and the P5SD009EV0/T2A3007 is equipped with a range of features to ensure the safety of your data. It includes secure boot capability, which prevents unauthorized code from running on the device, and a dedicated secure storage area for sensitive data. The module is also designed to resist physical tampering and side-channel attacks, providing an additional layer of protection for your system.

To facilitate development and integration, NXP provides comprehensive support and documentation for the P5SD009EV0/T2A3007. Developers can access a wide range of tools and resources, including software libraries, development kits, and reference designs, helping to accelerate the product development cycle and reduce time-to-market.

In summary, the NXP P5SD009EV0/T2A3007 is a powerful and versatile security module that offers the features and performance necessary to secure today's complex electronic systems. With its robust security features, flexible integration options, and strong support infrastructure, it stands as a top choice for developers looking to enhance the security of their products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess