EN
  • EN
  • DE

P60D016MX1C/9B07AJ

Part No P60D016MX1C/9B07AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D016
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346303-P60D016MX1C/9B07AJ
Ultra Librarian 3D Model Ultra Librarian P60D016MX1C/9B07AJ CAD Model

Description

The NXP P60D016MX1C/9B07AJ is a cutting-edge Secure Element (SE) chip designed to offer advanced security features for a wide range of applications. This SE is part of NXP's renowned product portfolio, which is known for delivering high-performance and secure semiconductor solutions.

Key Features

  • Advanced Security: The P60D016MX1C/9B07AJ is built with robust security measures to protect against physical and logical attacks. It is ideal for applications requiring secure data storage and processing, such as mobile payments, authentication, and secure access.
  • High Performance: Equipped with a powerful processing core, this SE chip ensures fast and efficient operation, enabling quick transaction times and a seamless user experience.
  • Multiple Applications: Designed to support a variety of applications, the P60D016MX1C/9B07AJ can be integrated into systems for banking, government ID, transportation, and IoT devices.
  • Large Memory Capacity: With a generous memory allocation, this chip can store multiple applications and sensitive data, making it extremely versatile and capable of meeting the demands of complex systems.
  • Interoperability: The P60D016MX1C/9B07AJ adheres to global standards, ensuring compatibility with existing infrastructure and enabling easy integration into various ecosystems.

Applications

This Secure Element is designed for deployment in environments where security is paramount. It is particularly suited for:

  • Mobile payment systems
  • Banking and financial services
  • Government identity documents
  • Access control systems
  • Internet of Things (IoT) devices

Technical Specifications

The P60D016MX1C/9B07AJ boasts a comprehensive set of technical specifications that ensure its suitability for high-security applications:

  • Secure cryptographic algorithms
  • Robust tamper resistance
  • Wide operating temperature range
  • Compliance with industry standards

In conclusion, the NXP P60D016MX1C/9B07AJ Secure Element is a powerful and flexible solution that provides top-tier security and performance for a multitude of applications. Its robust feature set and compliance with security standards make it an excellent choice for organizations looking to enhance the security and integrity of their digital systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess