EN
  • EN
  • DE

P60D080MX36/9C32AJ

Part No P60D080MX36/9C32AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C32AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346379-P60D080MX36/9C32AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C32AJ CAD Model

Description

The NXP P60D080MX36/9C32AJ is a state-of-the-art semiconductor device designed to meet the rigorous demands of modern electronic systems. This product is an integral part of NXP's portfolio, which is known for its high-quality and reliable integrated circuits. The P60D080MX36/9C32AJ is specifically engineered to deliver outstanding performance and durability, making it an ideal choice for a wide range of applications.

Key Features

  • Robust Design: The P60D080MX36/9C32AJ is built to withstand harsh environments and provide consistent performance over a wide temperature range, ensuring reliability in critical applications.
  • High Efficiency: With advanced power management features, this device offers excellent energy efficiency, which is essential for battery-powered devices and energy-sensitive applications.
  • Integrated Circuits: The product contains sophisticated integrated circuits that provide a compact solution, reducing the need for additional components and simplifying the design process.
  • Connectivity: NXP's P60D080MX36/9C32AJ is designed with modern connectivity requirements in mind, supporting various communication protocols to ensure seamless integration with other components.

Applications

The versatile nature of the P60D080MX36/9C32AJ allows it to be used across multiple industries, including automotive, industrial, consumer electronics, and IoT devices. Its reliability and efficiency make it particularly suitable for:

  • Automotive control systems
  • Advanced robotics
  • Smart home devices
  • Portable electronics
  • Energy management systems

Technical Specifications

The P60D080MX36/9C32AJ boasts impressive technical specifications that demonstrate its capabilities. Some of these specifications include:

Parameter Value Operating Temperature Range -40°C to +85°C Package Type Surface-Mount Power Supply Voltage Specified by the series Communication Protocols Supported As per industry standards

Quality and Support

NXP is committed to providing customers with comprehensive support and high-quality products. The P60D080MX36/9C32AJ is backed by NXP's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and performance.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess