EN
  • EN
  • DE

P60D144JX36/9AFF2J

Part No P60D144JX36/9AFF2J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D144JX36/9AFF2J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346455-P60D144JX36/9AFF2J
Ultra Librarian 3D Model Ultra Librarian P60D144JX36/9AFF2J CAD Model

Description

The P60D144JX36/9AFF2J is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned family of MCUs that are well-suited for a wide range of industrial, automotive, and consumer applications. The device's robust architecture and advanced features make it an ideal choice for designers looking to develop sophisticated and reliable products.

Key Features

  • Core: The P60D144JX36/9AFF2J is built around a powerful core that provides efficient processing capabilities, ensuring smooth operation even in complex applications.
  • Memory: Equipped with ample memory, this MCU offers a combination of read-only memory (ROM) and random-access memory (RAM), enabling efficient data storage and quick access to frequently used instructions and information.
  • Connectivity: With various communication interfaces, this device can easily connect to other components within a system, facilitating data transfer and peripheral integration.
  • Power Efficiency: Designed with power conservation in mind, the P60D144JX36/9AFF2J maintains a balance between performance and energy consumption, making it suitable for battery-operated devices.
  • Temperature Range: This MCU operates reliably across a wide temperature range, ensuring consistent performance in environments with varying thermal conditions.

Applications

The versatility of the P60D144JX36/9AFF2J allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Complex consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

NXP is known for their commitment to quality, and the P60D144JX36/9AFF2J is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. This commitment to quality ensures that the MCU delivers consistent and reliable performance in all approved applications.

Support and Resources

NXP provides extensive support for the P60D144JX36/9AFF2J, including technical documentation, development tools, and a community of experts for troubleshooting and advice. This support helps to reduce development time and assists engineers in bringing their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess