EN
  • EN
  • DE
  • IT

P60D144PAA/9A2421M

Part No P60D144PAA/9A2421M
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR INLAY A / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346513-P60D144PAA/9A2421M
Ultra Librarian 3D Model Ultra Librarian P60D144PAA/9A2421M CAD Model

Description

The NXP Product P60D144PAA/9A2421M represents a cutting-edge solution in the realm of microcontroller technology, designed to cater to a wide range of applications that demand high performance, reliability, and efficiency. This microcontroller is part of NXP's illustrious product lineup, which is renowned for its integration of advanced features and capabilities.

Key Features

  • Core: At the heart of the P60D144PAA/9A2421M lies a powerful and efficient core, capable of executing instructions with precision and speed, making it ideal for applications requiring complex computations and real-time processing.
  • Memory: Equipped with ample memory, this microcontroller offers generous flash storage and RAM, facilitating smooth operation and the ability to handle large datasets or complex firmware.
  • Connectivity: With advanced connectivity options, the P60D144PAA/9A2421M ensures seamless integration with other components and peripherals, enabling the creation of sophisticated systems with extensive communication capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal energy requirements, making it suitable for battery-operated or energy-sensitive applications.
  • Robust Security: Security is a paramount concern in today's connected world, and the P60D144PAA/9A2421M incorporates robust security features to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the P60D144PAA/9A2421M allows it to be used across a diverse array of industries. It is particularly well-suited for automotive control systems, industrial automation, smart home devices, and IoT applications, where its reliability and performance can be leveraged to create innovative and responsive solutions.

Quality and Reliability

NXP is committed to delivering high-quality products, and the P60D144PAA/9A2421M is no exception. It is manufactured to meet stringent quality standards, ensuring long-term reliability and performance even in the most demanding conditions. With NXP's reputation for excellence, customers can trust the P60D144PAA/9A2421M to be a dependable core component of their electronic systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess