EN
  • EN
  • DE
  • IT

P60D144PX34/9A0409

Part No P60D144PX34/9A0409
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D144
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346354-P60D144PX34/9A0409
Ultra Librarian 3D Model Ultra Librarian P60D144PX34/9A0409 CAD Model

Description

NXP's P60D144PX34/9A0409 is a sophisticated, high-performance integrated circuit designed for advanced applications in the automotive and industrial markets. This robust product from NXP Semiconductors is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for designers and engineers.

Key Features

  • Advanced Processing Capabilities: At the heart of the P60D144PX34/9A0409 lies a powerful processing unit capable of handling complex tasks with ease. This ensures smooth operation and high efficiency in applications requiring significant computational power.
  • High Integration: The chip boasts a high level of integration, which helps to reduce the overall component count in the system design. This not only simplifies the design process but also enhances system reliability and performance.
  • Robust Construction: Designed with durability in mind, the P60D144PX34/9A0409 can withstand harsh environments typically found in automotive and industrial settings. Its robust construction ensures longevity and consistent performance.
  • Energy Efficiency: Energy consumption is a critical factor in electronic design, and this product excels in providing energy-efficient operation, thereby extending the life of the system and reducing power costs.

Applications

The versatility of the P60D144PX34/9A0409 makes it suitable for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Embedded systems

Technical Specifications

The P60D144PX34/9A0409 is built with precision and attention to technical detail. It features:

  • High-speed interfaces for fast data transfer
  • Low-power operation modes for energy conservation
  • Wide operating temperature range to ensure reliability in extreme conditions
  • Compatibility with various communication protocols

Quality and Support

NXP is committed to providing exceptional quality and support for their products. The P60D144PX34/9A0409 is backed by comprehensive technical documentation and a dedicated support team to assist with integration and troubleshooting, ensuring a smooth development process and peace of mind for customers.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess