EN
  • EN
  • DE

P80C31

Part No P80C31
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234774-P80C31
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31 CAD Model

Description

The NXP P80C31 is a powerful 8-bit microcontroller that is part of the 80C family, known for its robustness and wide usage in embedded systems. This versatile microcontroller is based on a high-performance static CMOS technology, offering a perfect solution for a variety of applications that require a balance between performance and power efficiency.

Key Features:

  • Central Processing Unit: The P80C31 incorporates a high-speed 8-bit CPU which is fully compatible with the industry-standard 80C51 instruction set. This ensures easy integration into existing systems and a short learning curve for developers already familiar with the 80C51 architecture.
  • Memory: It includes 128 bytes of on-chip RAM and provides support for external memory expansion, allowing designers to scale their applications according to system requirements.
  • I/O Ports: Four 8-bit I/O ports with a total of 32 I/O lines offer versatile options for interfacing with peripheral devices, making it suitable for a wide range of control applications.
  • Timer/Counters: Two 16-bit timer/counters are included, which can be utilized for event counting, pulse generation, timing measurements, and interval timing, enhancing the microcontroller's capability to handle complex tasks.
  • Serial Communication: The P80C31 comes with a full-duplex UART for serial communication, enabling easy data exchange with other microcontrollers, computers, and peripherals.
  • Interrupt System: A priority-level interrupt system with four priority levels provides the framework for managing multiple interrupt sources, ensuring responsive and efficient task handling.
  • Power Management: The P80C31 features a range of power-saving modes, including idle and power-down modes, which help conserve energy in battery-operated devices.
  • Oscillator and Clock Circuit: An on-chip oscillator that can be driven by an external crystal, resonator, or an RC network, makes the P80C31 adaptable to various clocking options, allowing designers to optimize speed and power consumption.

The NXP P80C31 is a versatile and reliable choice for designers and engineers looking to create sophisticated control systems, from simple household appliances to complex industrial machinery. Its compatibility with the MCS-51 family ensures a rich ecosystem of development tools and resources to streamline the design process.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3816 $59.5400
60+ $1.9543 $117.2580
92+ $1.8930 $174.1560
127+ $1.8318 $232.6386
164+ $1.7706 $290.3784
219+ $1.5881 $347.7939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess