EN
  • EN
  • DE

P80C31SBBB

Part No P80C31SBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44QFP / MCU 8-bit 80C51 CISC 4KB EPROM 3.3V/5V 44-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PQFP (10x10)
Win Source Part Number 209586-P80C31SBBB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P80C31
Introduction Date January 20, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C31SBBB CAD Model

Description

The NXP P80C31SBBB is a high-performance microcontroller based on the popular 8051 architecture. Designed to deliver a robust and efficient performance for a wide range of embedded applications, this chip is a testament to NXP's commitment to providing advanced microcontroller solutions.

Key Features

  • Core: The P80C31SBBB is built around a powerful 8-bit 8051-compatible microcontroller core that offers a fast and efficient processing capability.
  • Memory: It comes equipped with 128 bytes of on-chip RAM, providing adequate space for data storage and manipulation for most control tasks.
  • Clock Speed: The device can be clocked up to 33 MHz, ensuring quick execution of instructions and smooth operation of the system it controls.
  • I/O Ports: Four 8-bit I/O ports provide ample interface options, allowing the microcontroller to interact with sensors, actuators, and other peripheral devices.
  • Timers: Two 16-bit timers/counters are included, which are invaluable for timing operations and event counting within embedded systems.
  • Serial Communication: An on-board serial communication controller facilitates easy data exchange with other devices, making it ideal for applications that require serial connectivity.
  • Interrupts: The P80C31SBBB supports a total of six interrupt sources with two priority levels, which enhances its ability to respond to external events promptly.
  • Power Management: This microcontroller offers power-saving modes, including Idle and Power-down modes, to conserve energy for battery-powered applications.

Applications

The versatility of the P80C31SBBB allows it to be used in a variety of applications, such as:

  • Industrial control systems
  • Automation systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

NXP is renowned for its commitment to quality, and the P80C31SBBB is no exception. It is manufactured to the highest standards to ensure reliability and longevity in even the most demanding applications. With its robust feature set and NXP's support, this microcontroller is an excellent choice for your next embedded design project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess