EN
  • EN
  • DE

P80C31SFBB

Part No P80C31SFBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343294-P80C31SFBB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31SFBB CAD Model

Description

Introducing the NXP P80C31SFBB Microcontroller

The NXP P80C31SFBB is a powerful and versatile 8-bit microcontroller that offers a robust solution for embedded systems. This high-performance microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools. The P80C31SFBB is designed to operate at a maximum frequency of 16 MHz, thereby delivering the speed and efficiency required for demanding applications.

One of the key features of the P80C31SFBB is its ROM-less design, which provides flexibility to designers by allowing them to connect an external memory of their choice. This is particularly beneficial for applications that require custom memory configurations or for developers looking to optimize their system's memory performance.

The P80C31SFBB is equipped with 128 bytes of RAM, which can be used for variable storage and stack operations. In addition, it includes four 8-bit I/O ports, providing a total of 32 I/O lines. These lines are highly versatile and can be used for interfacing with sensors, actuators, and other peripherals. The microcontroller also features two 16-bit timer/counters, which are essential for time-related operations such as pulse generation, event counting, and interval timing.

Serial communication is made possible with the integrated full-duplex UART, allowing for easy data exchange with other microcontrollers, computers, or peripheral devices. The P80C31SFBB also includes an on-chip oscillator and clock circuitry, which reduces the number of external components required for its operation.

For enhanced system reliability, the P80C31SFBB incorporates a range of power-saving modes, including idle and power-down modes. These modes allow the microcontroller to conserve power when not in full operation, making it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the NXP P80C31SFBB microcontroller is a highly reliable and cost-effective solution for a wide array of embedded system applications. Its compatibility with the 8051 architecture, coupled with its rich set of features, makes it an ideal choice for industrial control, consumer electronics, automotive systems, and much more.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2229 $61.3374
14+ $8.3876 $117.4264
22+ $8.1266 $178.7852
30+ $7.8644 $235.9320
38+ $7.6022 $288.8836
51+ $6.8157 $347.6007
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess