EN
  • EN
  • DE

P80C32VFBB

Part No P80C32VFBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343304-P80C32VFBB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32VFBB CAD Model

Description

NXP P80C32VFBB Microcontroller

The NXP P80C32VFBB is a robust 8-bit microcontroller that offers a versatile solution for embedded systems requiring high performance, low power consumption, and a wide range of integrated features. This microcontroller is based on the proven and reliable MCS-51 architecture, making it compatible with a broad array of existing software and development tools.

With a clock speed of up to 16 MHz, the P80C32VFBB is designed to execute instructions efficiently, resulting in swift processing and response times for time-sensitive applications. Its full static operation allows the device to maintain data integrity even at low frequencies or when halted, which is crucial for power-sensitive designs.

The P80C32VFBB comes equipped with 32 I/O lines, three 16-bit timers/counters, a six-source, four-priority level nested interrupt structure, and a full duplex serial channel. These features make it a highly adaptable microcontroller that can cater to a variety of computational tasks and interface with a wide range of peripheral devices.

One of the key advantages of the P80C32VFBB is its integrated 128 x 8-bit internal RAM, providing ample space for temporary data storage and manipulation. This internal memory, coupled with its 64K byte external memory interface, ensures that the microcontroller can handle complex operations and larger data sets without compromising performance.

For applications requiring secure data exchange or storage, the P80C32VFBB includes an on-chip oscillator and clock circuitry. This feature simplifies the design process by reducing the number of external components required, thereby saving space and cost.

The P80C32VFBB is available in a 44-lead PLCC package, which not only offers a compact footprint but also provides enhanced durability for industrial and commercial applications. Whether it's for automation systems, consumer electronics, or automotive applications, the NXP P80C32VFBB microcontroller is an excellent choice for designers seeking a balance between performance and power efficiency in a highly integrated microcontroller.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7794 $58.6764
15+ $8.0238 $120.3570
23+ $7.7732 $178.7836
31+ $7.5225 $233.1975
40+ $7.2719 $290.8760
54+ $6.5200 $352.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess