EN
  • EN
  • DE

P80C51RA+4A

Part No P80C51RA+4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343309-P80C51RA+4A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51RA+4A CAD Model

Description

Introducing the NXP P80C51RA+4A Microcontroller

The NXP P80C51RA+4A is a powerful and versatile microcontroller that builds upon the legacy of the 80C51 microcontroller architecture. This chip is designed to deliver high performance and a wide range of features for a variety of embedded applications. With its robust instruction set and compatibility with the MCS-51 family, the P80C51RA+4A is a great choice for both new designs and for upgrading existing systems.

Key Features of the P80C51RA+4A

  • High-Speed Architecture: Operating at up to 60 MHz, the P80C51RA+4A offers a significant performance improvement over standard 80C51 devices, which typically run at 12 MHz. This speed enhancement is achieved through a 6-clock or 12-clock selectable machine cycle, allowing for faster data processing and improved overall system throughput.
  • Enhanced Memory: The device comes with 256 bytes of RAM and an additional 4 KB of on-chip XRAM, which provides extended storage for more complex applications. Moreover, it supports up to 64 KB of external program memory and 64 KB of external data memory, making it suitable for a wide range of applications.
  • Integrated Peripherals: The microcontroller features a range of integrated peripherals, including two standard 16-bit timers/counters, a watchdog timer for system reliability, and full-duplex enhanced UART for serial communication. These built-in features reduce the need for additional components, saving space and cost in system design.
  • Power Management: With its power control modes such as Idle and Power-down, the P80C51RA+4A is optimized for power-sensitive applications. These modes allow the device to conserve power when full operation is not required, extending the life of battery-operated devices.
  • Interrupt System: The microcontroller offers a versatile and prioritized interrupt system with four priority levels, ensuring that critical events are handled promptly and efficiently.
  • Pulse Width Modulation (PWM): The inclusion of PWM output functionality enables the P80C51RA+4A to be used in applications requiring precise control of power delivery, such as motor control or LED dimming.

The P80C51RA+4A is an excellent solution for embedded control systems, including industrial automation, consumer electronics, automotive subsystems, and more. Its combination of high-speed performance, extended memory, and integrated peripherals, along with its power management features, make it a highly adaptable and energy-efficient microcontroller for a multitude of applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7542 $64.5252
14+ $8.8242 $123.5388
21+ $8.5482 $179.5122
28+ $8.2721 $231.6188
37+ $7.9972 $295.8964
49+ $7.1702 $351.3398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess