EN
  • EN
  • DE

P80C562EBA/02,512

Part No P80C562EBA/02,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC  /  8051 series Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 80C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number P80C56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935202200512,568-5740-5,568-5740-ND,568-5740,P80C562EBA02512,P80C562EBAA68-ND,P80C562EBAA68,P80C562EBA/02,512-ND
Standard Package 18
Win Source Part Number 1003762-P80C562EBA/02,512
Ultra Librarian 3D Model Ultra Librarian P80C562EBA/02,512 CAD Model

Description

The NXP P80C562EBA/02,512 is a robust and versatile 8-bit microcontroller that is designed to meet the demanding requirements of embedded systems. This microcontroller is part of the 80C51 family and offers a high level of integration, making it an ideal choice for a wide range of applications in automotive, industrial control, and consumer electronics.

Key Features:

  • CPU Core: The P80C562EBA/02,512 is built around a high-performance 80C51 CPU core, which is capable of executing instructions efficiently and at high speed, thus providing excellent computational power for complex tasks.
  • Memory: It comes equipped with 512 bytes of RAM, which provides ample space for data storage and manipulation. The on-chip ROM is also available for storing firmware and application code.
  • I/O Ports: Multiple I/O ports are available, offering flexibility in connecting with other components and peripherals. These ports support bidirectional communication and are highly configurable to suit various application needs.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, event counting, and pulse-width modulation (PWM) for tasks such as motor control or waveform generation.
  • Serial Communication: The microcontroller includes serial communication interfaces such as UART, which allow for easy data exchange with other microcontrollers, computers, or peripheral devices.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low-activity periods, thereby extending battery life in portable applications.
  • Operating Conditions: The P80C562EBA/02,512 is designed to operate over a wide range of voltages and temperatures, ensuring reliable performance in diverse environments.

Applications:

The NXP P80C562EBA/02,512 is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Home appliances and consumer electronics
  • Communication systems
  • Security and alarm systems

With its powerful feature set and proven reliability, the NXP P80C562EBA/02,512 microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess