EN
  • EN
  • DE

P80CE598FFB/00,557

Part No P80CE598FFB/00,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80PQFP  /  8051 series Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 80C
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Type ROMless
RAM Size 512 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number P80CE
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935165760557
Standard Package 330
Win Source Part Number 1164968-P80CE598FFB/00,557
Ultra Librarian 3D Model Ultra Librarian P80CE598FFB/00,557 CAD Model

Description

The NXP P80CE598FFB/00,557 is a robust microcontroller designed to cater to the demanding needs of industrial and automotive applications. Built on a powerful 8-bit architecture, this microcontroller combines performance with high levels of integration to provide a flexible and efficient solution for a wide variety of electronic systems.

Key Features:

  • Core: The P80CE598FFB/00,557 is equipped with an 80C51 microcontroller core, renowned for its reliability and ease of use in embedded systems.
  • Memory: It includes an ample amount of on-chip memory, featuring both Flash and RAM, which allows for efficient in-system programming and data storage without the need for additional components.
  • Clock Speed: With a high clock speed, this microcontroller can handle complex tasks and processes data quickly, making it suitable for time-sensitive operations.
  • I/O Ports: Multiple input/output ports provide the versatility needed to interface with a range of sensors, actuators, and other peripherals.
  • ADC: An integrated analog-to-digital converter allows the microcontroller to process analog signals, which is essential for sensor data acquisition and control systems.
  • Communication Interfaces: It supports various communication protocols, including UART, SPI, and I2C, enabling it to communicate with other microcontrollers, computers, and networked devices.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The P80CE598FFB/00,557 comes in a robust package that protects the chip and ensures its longevity in harsh environments.

Applications:

The versatility of the NXP P80CE598FFB/00,557 makes it an ideal choice for a range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Security systems
  • Telecommunication infrastructure

In conclusion, the NXP P80CE598FFB/00,557 microcontroller is a feature-packed solution that offers developers the power, reliability, and functionality needed to build sophisticated and durable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess