The NXP P82B715TD is a versatile I2C bus extender designed to provide a robust solution for extending the reach of the I2C communication bus. This innovative device allows for the connection of I2C-bus devices over longer distances or allows for more devices to be connected on the same bus with less stringent pull-up requirements.
Key Features
- Extended Bus Operating Range: The P82B715TD extends the I2C bus by buffering both the data (SDA) and the clock (SCL) lines, allowing the bus to span longer distances with bus capacitance of up to 4000 pF.
- Increased Device Connection: It enables more devices to be connected to the I2C bus without the usual degradation in signal integrity, thus expanding the scalability of the system.
- Compatibility: Fully compatible with existing I2C systems, the device supports standard mode, fast mode, and high-speed mode (HS mode).
- Bidirectional Signal Transmission: The P82B715TD supports bidirectional signal transmission and reception without the need for direction control, simplifying the design and implementation process.
- Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
Applications
The P82B715TD is ideal for a wide range of applications where I2C signals need to be transmitted over longer distances or where multiple devices need to be connected. These include:
- Industrial control systems
- Embedded systems
- Robotics
- Data acquisition systems
- Automotive networks
- Home automation and smart building systems
Technical Specifications
Some of the technical specifications of the P82B715TD include:
- Supply voltage: 3.0 V to 12 V
- Operating temperature range: -40°C to +85°C
- Packaging: SO8 package for easy integration into your design
With the P82B715TD, designers can overcome the limitations of standard I2C communication lengths and device counts, leading to more flexible and capable I2C-based systems.