EN
  • EN
  • DE

P83C280AER/023

Part No P83C280AER/023
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343409-P83C280AER/023
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C280AER/023 CAD Model

Description

NXP P83C280AER/023 Product Overview

The NXP P83C280AER/023 is a robust microcontroller designed to offer a blend of performance, efficiency, and reliability for a variety of applications. This product from NXP Semiconductors is part of their acclaimed microcontroller lineup, which is well-known for providing innovative solutions that cater to the demanding needs of the electronics industry.

Key Features

  • Advanced Architecture: At the core of the P83C280AER/023 is a sophisticated architecture that allows for efficient processing of instructions and optimal power consumption, making it suitable for applications where energy efficiency is paramount.
  • Memory Capacity: This microcontroller comes with ample integrated memory, which is crucial for applications that require a significant amount of data processing and storage without the need for external memory components.
  • Connectivity Options: With multiple connectivity options, the P83C280AER/023 ensures seamless integration with other components and peripherals, facilitating the creation of complex systems that require robust communication capabilities.
  • Durability: Manufactured with high-quality materials and designed to withstand challenging environments, the P83C280AER/023 is built to last and deliver consistent performance over its lifespan.
  • Low Power Consumption: The microcontroller's design focuses on low power consumption, making it an excellent choice for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the P83C280AER/023 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

For developers and engineers looking to integrate the P83C280AER/023 into their designs, here are some of the key technical specifications:

  • Manufacturer: NXP Semiconductors
  • Product Category: Microcontrollers
  • Core Processor: Advanced RISC Architecture
  • Memory: Integrated, size-specific
  • Interface Type: Various, including SPI, I2C, UART
  • Operating Temperature Range: Industry-standard range
  • Package / Case: Specified by the product number

Overall, the NXP P83C280AER/023 is a powerful and reliable microcontroller that provides an excellent foundation for developing sophisticated electronic systems. Its combination of performance, connectivity, and durability makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess