EN
  • EN
  • DE

P83C524EBA/235

Part No P83C524EBA/235
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343414-P83C524EBA/235
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C524EBA/235 CAD Model

Description

NXP P83C524EBA/235 Microcontroller

The NXP P83C524EBA/235 is a robust 8-bit microcontroller that is part of NXP's 80C51 microcontroller family, known for its versatility and reliability in a wide range of applications. This particular model integrates a powerful feature set that makes it suitable for operations that require a high level of control and interfacing capabilities.

Key Features:

  • Central Processing Unit: The P83C524EBA/235 is built around an 80C51 CPU core, which provides a high level of processing power for 8-bit applications. This core is capable of executing a vast array of instructions and operations that are essential for complex control systems.
  • Memory: It comes with an enhanced 8 KB of on-chip ROM/EPROM, which is suitable for storing the device's operating program. Additionally, it features 256 bytes of RAM, which can be used for variable storage and data manipulation during operation.
  • Digital I/O: The device offers 32 programmable I/O lines, allowing for extensive interfacing with peripherals and other devices. These I/O lines are highly flexible and can be adapted to suit a variety of digital communication requirements.
  • Timers: There are two 16-bit timers/counters included in the P83C524EBA/235, which can be used for event counting and time-based control activities, enhancing the microcontroller's capability to manage timed operations and processes.
  • Serial Communication: The microcontroller supports serial communication via an on-chip serial port, which can be configured for a variety of serial communication protocols, making it ideal for embedded systems that require serial data transfer.
  • Interrupt Handling: With a priority-level interrupt system, the P83C524EBA/235 can handle multiple sources of interrupts efficiently, ensuring timely response to critical events and maintaining system stability.
  • Power Management: Its low-power consumption and various power-saving modes make it an excellent choice for battery-operated and power-sensitive applications.

The NXP P83C524EBA/235 microcontroller is a powerful and flexible component that can be used in a wide range of applications, from industrial control systems to consumer electronics. Its robust architecture, coupled with NXP's reputation for quality, makes it a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess