EN
  • EN
  • DE

P87C51FB-4B

Part No P87C51FB-4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PQFP (10x10)
Win Source Part Number 209588-P87C51FB-4B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FB-4B CAD Model

Description

The NXP P87C51FB-4B is a powerful and versatile microcontroller that forms part of the 80C51 microcontroller family, known for their robust architecture and widespread use in embedded systems. The P87C51FB-4B offers a perfect solution for demanding control applications that require a balance between performance and power efficiency.

Key Features

  • High Performance: With a fully static operation up to 40 MHz, the P87C51FB-4B is designed to execute instructions quickly and efficiently, making it ideal for high-speed applications.
  • Memory Organization: It includes 16 KB of on-chip Flash memory for program storage, ensuring ample space for complex software routines and algorithms. Additionally, it features 512 bytes of RAM for data processing.
  • Interrupt System: The microcontroller has a versatile and prioritized interrupt system with four priority levels, allowing for responsive and precise interrupt-driven processing.
  • Serial Communication: Equipped with a full-duplex serial channel, the P87C51FB-4B can handle intricate serial communication protocols, making it suitable for networked devices.
  • Power Management: With power-saving modes such as idle and power-down modes, the microcontroller can minimize power consumption during periods of inactivity, making it ideal for battery-operated devices.
  • Input/Output Ports: It boasts four 8-bit I/O ports, plus an additional four quasi-bidirectional ports, providing extensive interfacing capabilities with peripheral devices.

Applications

The P87C51FB-4B is adept at handling complex tasks in various applications, such as:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Telecommunications
  • Office automation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the P87C51FB-4B microcontroller is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in all applications.

Overall, the NXP P87C51FB-4B is a sophisticated microcontroller that offers an optimal blend of speed, memory, and power efficiency, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess