EN
  • EN
  • DE

P87C51MB2BA

Part No P87C51MB2BA
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family with extended memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234866-P87C51MB2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51MB2BA CAD Model

Description

The NXP P87C51MB2BA is a powerful microcontroller that belongs to the 80C51 family, designed to offer an optimal combination of performance, efficiency, and versatility for embedded systems. This microcontroller is particularly suitable for industrial applications, automotive control systems, home appliances, and other embedded control tasks that require a reliable and robust processing unit.

Key Features

  • High-Performance 80C51 Core: The P87C51MB2BA operates with a high-speed version of the 80C51 core, providing increased processing power and efficiency for complex tasks and algorithms.
  • On-Chip Memory: It comes with an ample amount of on-chip memory, including 64KB of Flash program memory and 2048 bytes of RAM, ensuring ample space for code and data storage.
  • High-Speed I/O: The microcontroller offers a wide range of input/output options with high-speed capabilities, making it ideal for interfacing with various peripherals and sensors.
  • Flexible Clocking Options: With support for multiple clocking modes, the P87C51MB2BA allows designers to optimize power consumption and performance based on application requirements.
  • Power Management: It features power control modes such as Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.

Connectivity and Expansion

The P87C51MB2BA offers a range of connectivity options including:

  • Standard serial interface (UART) for serial communication
  • Multiple general-purpose I/O ports for versatile peripheral connections
  • Two 16-bit timer/counters for timing operations and event counting

Robustness and Reliability

Designed with industrial and automotive applications in mind, the P87C51MB2BA is engineered to withstand harsh environments and provide consistent performance. It features:

  • Extended temperature range support
  • Electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection

Overall, the NXP P87C51MB2BA microcontroller is an excellent choice for designers looking for a high-performance, feature-rich 80C51-based microcontroller that can tackle a wide array of embedded system challenges.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess