EN
  • EN
  • DE
  • IT

P87C51RC+4A

Part No P87C51RC+4A
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 8K-4K/256-1K OTP/ROM/ROMless, low voltage (2.7V-5.5V), low power, high speed (33 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234869-P87C51RC+4A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RC+4A CAD Model

Description

Introducing the NXP P87C51RC+4A Microcontroller

The NXP P87C51RC+4A is a powerful and versatile microcontroller that is part of the 80C51 microcontroller family with several modern enhancements. Designed to deliver high performance with low power consumption, this integrated circuit is ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High-Performance 80C51 Core: The P87C51RC+4A operates with a fully static operation up to 40 MHz frequencies, providing a robust platform for applications requiring fast processing and real-time responses.
  • Enhanced Memory: This microcontroller comes with 16 KB of on-chip Flash memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP) for greater flexibility and convenience in firmware updates and data storage.
  • Expanded I/O Capabilities: With 32 programmable I/O lines, users have ample flexibility to connect a variety of peripherals and user interfaces, making it suitable for complex control systems.
  • Power Management: The P87C51RC+4A features Power Down and Idle modes, which significantly reduce power consumption, making it a perfect choice for battery-operated devices.
  • Serial Communication: Incorporated with a full-duplex enhanced UART, this microcontroller supports serial communication, which can be used for interfacing with other processors, computers, and serial peripherals.
  • Timer/Counters: Three 16-bit timer/counters are included for precise event timing and counting, enhancing the capability to manage timed operations and pulse generation.

Applications

The P87C51RC+4A is suitable for a diverse range of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Home appliances and smart home devices
  • Telecommunications systems
  • Consumer electronics

With its robust set of features and NXP's reputation for quality, the P87C51RC+4A microcontroller is a reliable choice for designers looking to create sophisticated and energy-efficient electronic products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess