EN
  • EN
  • DE

P87C51RD+4A,512

Part No P87C51RD+4A,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1086150-P87C51RD+4A,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RD+4A,512 CAD Model

Description

Product Overview: NXP P87C51RD+4A,512 Microcontroller

The NXP P87C51RD+4A,512 is a powerful 8-bit microcontroller that belongs to NXP Semiconductors' 80C51 microcontroller family. It is designed to support a wide range of applications with its high performance and integrated features. This microcontroller is ideal for industrial control, consumer electronics, and automation systems where robust operation and reliability are critical.

Key Features:

  • CPU: The core of the P87C51RD+4A,512 is an 8-bit 80C51 processor which delivers a high level of processing power and efficiency, making it suitable for complex algorithms and control systems.
  • Memory: It comes equipped with 512 bytes of on-chip RAM and 64 KB of flash memory, which provides ample space for program storage and enables easy firmware updates due to its in-system programmable nature.
  • Operating Frequency: This microcontroller operates at a frequency of up to 40 MHz, providing a fast instruction cycle time that is essential for time-critical tasks.
  • I/O Ports: Multiple I/O ports are available, offering flexibility in interfacing with peripherals and external devices.
  • Timers: It includes three 16-bit timers/counters, which can be utilized for timing operations, event counting, and pulse width modulation (PWM) for motor control or LED dimming.
  • Serial Communication: Features a full-duplex UART for serial communication, allowing for easy data exchange with other microcontrollers, computers, or peripheral devices.
  • Power Management: The P87C51RD+4A,512 supports various power-saving modes, making it suitable for battery-operated devices where power efficiency is paramount.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications:

The P87C51RD+4A,512 is versatile and can be used in a multitude of applications such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded systems

With its robust set of features and capabilities, the NXP P87C51RD+4A,512 microcontroller is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess