EN
  • EN
  • DE

P87C51RD

Part No P87C51RD
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01
Reference case PLCC-44
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 733276-P87C51RD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RD CAD Model

Description

NXP P87C51RD+ Microcontroller

The NXP P87C51RD+ is a powerful 8-bit microcontroller that combines the efficiency of the 8051 architecture with enhanced features and performance. This microcontroller is designed to meet the demanding requirements of embedded systems, providing a versatile and cost-effective solution for a wide range of applications.

Key Features:

  • High-Performance 8051 Core: The P87C51RD+ operates at up to 33 MHz with a 6-clock or 12-clock selectable cycle, which provides high processing power while maintaining compatibility with standard 8051 instruction sets.
  • Memory Capacity: It comes equipped with 64 KB of on-chip Flash program memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application flexibility. Additionally, there is 1024 bytes of on-chip data RAM.
  • Peripheral Features: This microcontroller includes a range of integrated peripherals, such as four 8-bit I/O ports, three 16-bit timers/counters, a full-duplex enhanced UART, and an on-chip watchdog timer.
  • Power Management: The P87C51RD+ supports power control modes such as idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Analog Features: It features an 8-channel, 10-bit Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and performing data acquisition tasks.
  • Interrupt System: With a versatile and prioritized interrupt system, the microcontroller allows for efficient handling of real-time events, featuring 9 interrupt sources with 4 priority levels.
  • Pulse Width Modulation (PWM): The integrated PWM module enables precise control over motor speed, dimming of LEDs, and other applications requiring variable pulse widths.

Applications:

The NXP P87C51RD+ is suitable for a multitude of applications, including industrial control systems, home appliances, automotive electronics, and communication systems. Its robust feature set ensures that engineers can design flexible and reliable solutions for their specific needs.

Conclusion:

With its enhanced 8051 core, extensive memory options, rich set of peripherals, and efficient power management, the NXP P87C51RD+ stands out as a high-performance microcontroller for sophisticated embedded applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9931 $59.9172
29+ $4.0968 $118.8072
44+ $3.9686 $174.6184
61+ $3.8404 $234.2644
78+ $3.7133 $289.6374
105+ $3.3287 $349.5135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess