EN
  • EN
  • DE

P87C52EBPN

Part No P87C52EBPN
Manufacturer NXP / Nexperia
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234877-P87C52EBPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52EBPN CAD Model

Description

The NXP P87C52EBPN is a powerful 8-bit microcontroller that serves as a versatile core for a wide range of embedded systems. This high-performance device is based on a CMOS single-chip 8-bit microcontroller with the NXP high-density non-volatile memory technology, making it an ideal solution for applications that require fast and reliable operations.

Key Features

  • Advanced 80C51 Architecture: The P87C52EBPN is equipped with the enhanced 80C51 central processing unit which provides a higher level of performance over traditional 8051 devices. This includes an extended instruction set and improved interrupt handling capabilities.
  • Memory Capacity: It comes with 8KB of on-chip Flash memory, which is both reprogrammable and parallel programmable. This allows for easy updates and flexibility in software development.
  • Flexible Oscillator Options: The microcontroller supports a wide range of oscillator options including crystal, ceramic resonator, RC oscillator, or an external clock drive, providing design versatility to match specific application requirements.
  • High-Speed I/O: The device features 32 programmable I/O lines, three 16-bit timers/counters, a six-source, four-priority level nested interrupt structure, and a full duplex serial channel. This rich set of peripherals supports a broad array of applications.
  • Power Management: The P87C52EBPN is designed with power-saving modes including Idle and Power-down modes, which help to minimize power consumption for battery-powered applications.

Applications

The versatile nature of the P87C52EBPN microcontroller makes it suitable for a multitude of applications such as industrial control systems, home appliances, automotive systems, and more. Its robust feature set enables developers to create complex and reliable systems that require efficient data processing and real-time control.

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 40-pin DIP

Overall, the NXP P87C52EBPN microcontroller offers a perfect blend of power, performance, and flexibility, making it a go-to choice for engineers and developers looking to create sophisticated systems with stringent reliability and efficiency requirements.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess