EN
  • EN
  • DE

P87C52SFAA,512

Part No P87C52SFAA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC / MCU 8-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791278-P87C52SFAA,512
Popularity Medium
Supply and Demand Status Limited
Family Name 80C32
Introduction Date January 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C52SFAA,512 CAD Model

Description

Introducing the NXP P87C52SFAA,512 Microcontroller

The NXP P87C52SFAA,512 is a powerful and versatile microcontroller that is part of the 80C51 microcontroller family. This device is engineered to cater to a wide range of applications that require a robust control system with high-performance capabilities. Its features are designed to offer developers the flexibility and efficiency they need to create sophisticated electronic products.

Key Features of the P87C52SFAA,512

  • High-Performance 80C51 CPU: At the heart of the P87C52SFAA,512 is an 80C51 microcontroller core that provides high-speed processing capabilities, enabling quick execution of instructions and efficient handling of tasks.
  • Memory Capacity: The device comes with a generous 8 KB of on-chip Flash memory, which is ideal for storing application code, and 256 bytes of RAM for data processing.
  • Operating Frequency: It operates at a frequency of up to 33 MHz, which allows for rapid task processing and response times, making it suitable for time-critical applications.
  • Four 8-bit I/O Ports: These ports provide ample interface options for connecting to other components and peripherals, ensuring a flexible and expandable design.
  • Three 16-bit Timer/Counters: These timers are essential for precise event timing, counting operations, and generating accurate time delays.
  • Full Duplex UART Serial Channel: This feature enables easy serial communication for interfacing with other microcontrollers, computers, and communication peripherals.
  • Interrupt System: The microcontroller includes a robust interrupt system with two priority levels, helping to manage multiple tasks efficiently.
  • Power Management: The P87C52SFAA,512 supports power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable devices.

Applications

The NXP P87C52SFAA,512 is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, automotive electronics, and embedded systems. Its robust feature set enables designers to implement complex algorithms and control schemes, while its high-speed processing capabilities ensure that the system can handle demanding tasks with ease.

With its combination of performance, memory options, and power efficiency, the NXP P87C52SFAA,512 is a smart choice for developers looking to create reliable and sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess