EN
  • EN
  • DE

P87C550EBLKA

Part No P87C550EBLKA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Uvprom 16 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026358-P87C550EBLKA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C550EBLKA CAD Model

Description

The NXP P87C550EBLKA is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring high-speed operations and flexible I/O options. This microcontroller is part of the 8051 family, which is renowned for its reliability and ease of use, making it an ideal choice for both complex industrial controls and simple peripheral expansions.

Key Features

  • High-Performance 8-bit CPU: The P87C550EBLKA operates at a high frequency, ensuring swift execution of instructions and optimal performance in time-critical applications.
  • On-Chip Memory: It comes with ample on-chip program and data memory, facilitating efficient operation without the need for external memory components in many applications.
  • Flexible I/O Options: A variety of input/output ports, including general-purpose I/O, enable the microcontroller to interface with a wide range of peripherals and sensors.
  • Integrated Peripherals: The device integrates several peripherals such as timers, serial communication controllers, and watchdog timers, which simplify design and reduce external component count.
  • Power Management: Advanced power-saving modes help in reducing power consumption during idle periods, making it suitable for battery-operated devices.

Applications

The P87C550EBLKA is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Consumer electronics
  • Communication systems

Design Support

NXP offers comprehensive design support for the P87C550EBLKA microcontroller, including technical documentation, development tools, and software libraries. This support ensures that developers can rapidly integrate the microcontroller into their designs and bring products to market quickly and efficiently.

Quality and Reliability

As with all NXP products, the P87C550EBLKA microcontroller is manufactured to the highest quality standards, ensuring reliable operation even in the most demanding environments. Its robust design and tested performance under various conditions make it a dependable choice for mission-critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess