EN
  • EN
  • DE

PH7530CL,115

Part No PH7530CL,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description N-channel Trenchmos Logic Level Fet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Lead Free Yes
RoHS Compliant
Win Source Part Number 1006840-PH7530CL,115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH7530CL,115 CAD Model

Description

The PH7530CL,115 is a high-performance, N-channel TrenchMOS™ logic level FET from NXP Semiconductors, designed to deliver efficient power management within a compact and robust package. This field-effect transistor is engineered to cater to a wide array of applications, ranging from automation systems to power regulation modules.

Key Features

  • Low On-State Resistance: The PH7530CL,115 is optimized for low on-state resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this product ensures minimal power loss during state transitions, making it ideal for high-frequency applications.
  • Logic Level Compatible: The transistor can be driven directly by logic level voltages, simplifying the design of control circuits and reducing component count.
  • High Power and Current Handling: This device is capable of handling high levels of power and current, making it suitable for demanding power applications.

Applications

The versatility of the PH7530CL,115 allows it to be utilized in a diverse range of applications. Its performance characteristics make it particularly well-suited for:

  • DC/DC converters and power management circuits
  • Motor control systems
  • Load switching
  • Power tools and battery management
  • Automotive applications and intelligent power modules

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PH7530CL,115 is no exception. Manufactured with state-of-the-art technology, this product is designed for reliability and durability, ensuring stable performance over its lifespan.

Environmental Compliance

Committed to environmental sustainability, the PH7530CL,115 complies with various international standards, including RoHS and REACH, ensuring that it meets the global requirements for environmental safety and health.

Product Specifications

Parameter Value
Package SOT-669
Drain-source Voltage (VDS) 30 V
Continuous Drain Current (ID) 100 A
Power Dissipation (PD) 43 W
Operating Temperature Range -55°C to +175°C

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess