EN
  • EN
  • DE

P87C554SFBD

Part No P87C554SFBD
Manufacturer NXP / Nexperia
Description MCU 8-bit 80C51 CISC 16KB EPROM 5V 64-Pin LQFP / 80C51 8-bit microcontroller . 6 clock operation 16K/512 OTP/ROM/ROMless, 7 channel 10 bit A/D, I2C, PWM, capture/compare, high I/O, 64L LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234889-P87C554SFBD
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87C554
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian P87C554SFBD CAD Model

Description

Overview of NXP P87C554SFBD Microcontroller

The NXP P87C554SFBD is a robust 8-bit microcontroller that offers a versatile blend of features suitable for a wide range of applications. This high-performance MCU is based on the well-established 80C51 microarchitecture, which ensures ease of use and compatibility with a vast ecosystem of development tools and software. The P87C554SFBD is designed to meet the requirements of demanding applications, providing a reliable and efficient solution for embedded systems.

Key Features

  • Core: The device is built around an 80C51 microprocessor core, which operates at up to 40 MHz. This core is known for its simplicity and efficiency, making it a popular choice for a variety of applications.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 16 KB of ROM/EPROM and 256 bytes of RAM, which facilitates complex program execution and data handling without the need for external memory components.
  • I/O Ports: The microcontroller features four 8-bit I/O ports, plus an additional four extra I/O lines, providing ample connectivity options for interfacing with peripherals and other devices.
  • Timers: There are two 16-bit timer/counters included, which are useful for timing operations, event counting, and generating accurate time delays.
  • Serial Communication: The P87C554SFBD is equipped with a full-duplex enhanced UART, which supports serial communication, allowing for easy data transfer between the MCU and other devices such as computers, sensors, and displays.
  • Interrupts: The device supports a total of six interrupt sources with two priority levels, enabling responsive and flexible interrupt-driven programming.
  • Power Management: Its power control modes include Idle and Power-Down modes, which help in reducing power consumption and extending the life of battery-powered devices.

Applications

The versatility of the NXP P87C554SFBD makes it suitable for a broad range of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and communication systems. Its robust set of features and reliable performance in a variety of environmental conditions make it a go-to microcontroller for engineers and designers looking for a proven solution.

Overall, the P87C554SFBD from NXP stands out as a high-performance 8-bit microcontroller that combines the efficiency of the 80C51 core with advanced features for modern embedded applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9896 $59.9688
8+ $16.4022 $131.2176
11+ $15.8893 $174.7823
16+ $15.3777 $246.0432
20+ $14.8649 $297.2980
27+ $13.3264 $359.8128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess