EN
  • EN
  • DE

P87C58SBPN

Part No P87C58SBPN
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 8K-4K/256-1K OTP/ROM/ROMless, low voltage (2.7V-5.5V), low power, high speed (33 MHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234893-P87C58SBPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C58SBPN CAD Model

Description

Introducing the P87C58SBPN Microcontroller from NXP

The P87C58SBPN is a high-performance microcontroller designed by NXP Semiconductors, a leader in the industry known for their state-of-the-art electronic components. This particular microcontroller is part of the 80C51 family, which is renowned for its robust architecture and versatility in various applications.

The P87C58SBPN is equipped with a wealth of features that make it an excellent choice for designers and engineers looking to implement an efficient and reliable microcontroller in their systems. It boasts a fully static operation which allows the device to maintain its operational state even at very low frequencies, or when halted, ensuring energy efficiency and flexible power management.

Key features of the P87C58SBPN include:

  • High-speed performance: With a 0 to 33 MHz frequency range, this microcontroller can cater to applications requiring swift data processing and real-time responses.
  • On-chip memory: It comes with 32 KB of Flash program memory, allowing for ample space for complex programming without the need for external storage components.
  • RAM: A 1 KB on-chip RAM provides sufficient temporary data storage for intermediate calculations and data manipulation.
  • Three 16-bit timers/counters: These can be used in a variety of modes to support timing operations, event counting, and pulse width modulation (PWM).
  • Full-duplex enhanced UART: This feature facilitates serial communication, enabling data exchange with peripheral devices or other microcontrollers.
  • Multiple-source, four-priority-level, nested interrupt structure: This allows the P87C58SBPN to handle complex interrupt-driven tasks, improving the efficiency of event management within the system.
  • Power control modes: With Idle and Power-down modes, the microcontroller can conserve power during periods of inactivity.

The P87C58SBPN also supports a wide range of operating conditions, with a voltage range of 2.7V to 5.5V, making it suitable for both battery-powered and mains-connected applications. Its versatility is further enhanced by the inclusion of an on-chip oscillator and clock circuitry, which simplifies the system design process.

Whether you are developing industrial control systems, telecommunications equipment, or consumer electronics, the P87C58SBPN microcontroller from NXP offers a reliable and efficient solution that can be tailored to meet the specific needs of your application.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess