EN
  • EN
  • DE

P87C695AER

Part No P87C695AER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343544-P87C695AER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C695AER CAD Model

Description

The NXP P87C695AER is a powerful and versatile microcontroller that has been designed to cater to a wide range of applications requiring high-performance and reliability. This microcontroller is part of the NXP 80C51 family, which has been renowned for its robust architecture and ease of use.

Key Features

  • Advanced 80C51 Central Processing Unit: The P87C695AER boasts an enhanced 80C51 CPU that allows faster processing of instructions compared to standard 80C51 devices, thanks to its 6 clocks per machine cycle performance.
  • Memory Capacity: It comes equipped with 16KB of on-chip OTP (One-Time Programmable) ROM, providing ample space for complex programs and ensuring secure data storage.
  • RAM: The device also includes 512 bytes of data RAM, which facilitates efficient data manipulation and temporary storage for intermediate calculations.
  • Digital Peripherals: The microcontroller features a variety of digital peripherals including standard and enhanced Timer/Counters, a full-duplex serial channel, and multiple general-purpose I/O ports for versatile interfacing with external components.
  • Power Management: The P87C695AER incorporates power control modes such as Idle and Power-Down modes, which help in reducing power consumption and extending the life of battery-powered applications.
  • Interrupt System: An eight-source, four-priority-level nested interrupt system ensures responsive and efficient handling of real-time events, making it ideal for time-critical tasks.
  • On-chip Oscillator: The inclusion of an on-chip oscillator that operates with an external crystal, ceramic resonator, or RC network allows for flexible clocking options to meet different system requirements.

Applications

The NXP P87C695AER microcontroller is well-suited for a broad spectrum of applications including industrial control systems, home appliances, automotive control systems, and embedded systems requiring a high level of integration and processing power. Its robust feature set makes it an excellent choice for designers looking for a reliable and cost-effective solution for their microcontroller needs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess