EN
  • EN
  • DE

P87LPC762BDH

Part No P87LPC762BDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 2KB EPROM 5V 20-Pin TSSOP / IC MCU 8BIT 2KB OTP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 090184-P87LPC762BDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87LPC762
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC762BDH CAD Model

Description

Introducing the NXP P87LPC762BDH Microcontroller

The NXP P87LPC762BDH is a highly integrated microcontroller that is part of NXP's 80C51 microcontroller family. This device is designed to deliver a high-performance solution for a wide range of embedded applications. The P87LPC762BDH is particularly well-suited for automation, industrial control, and smart sensor systems, offering a robust set of features to support complex tasks.

Key Features of the P87LPC762BDH

  • High-Speed 80C51 Central Processing Unit: The P87LPC762BDH operates at 3.3V with 5V tolerant I/O and is capable of executing instructions at a high speed, which is typically 2.5 times faster than the standard 80C51 at the same clock frequency.
  • On-Chip Memory: It comes equipped with 4 KB of on-chip static RAM and 16 KB of on-chip flash program memory. The flash memory is in-system programmable (ISP) and in-application programmable (IAP), which allows for greater flexibility and easier firmware updates.
  • Two 16-bit Timers/Counters: These are enhanced versions of the standard 80C51 timers, providing additional modes of operation to support a variety of timing and counting functionalities.
  • 23 General Purpose I/O Pins: The device includes versatile I/O options with multiple digital I/O pins for interfacing with other components and peripherals.
  • Watchdog Timer: An on-chip watchdog timer helps ensure system reliability and can recover the microcontroller from an unexpected software failure.
  • Power Control Modes: The P87LPC762BDH supports various power-saving modes, including Idle mode and Power-down mode, to optimize power consumption for battery-powered applications.
  • Serial Communication Interface: An integrated full-duplex UART serial channel facilitates serial communication, which can be used for interfacing with other microcontrollers, computers, and peripherals.

Applications

The robust feature set of the P87LPC762BDH makes it an ideal choice for a myriad of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive systems
  • Telecommunications
  • Consumer electronics

The NXP P87LPC762BDH microcontroller stands out as a reliable and versatile component for designers and engineers looking to develop sophisticated embedded systems with stringent performance and power efficiency requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4036 $60.0900
59+ $1.9722 $116.3598
91+ $1.9106 $173.8646
125+ $1.8489 $231.1125
162+ $1.7874 $289.5588
217+ $1.6024 $347.7208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess