EN
  • EN
  • DE

P87LPC768FN

Part No P87LPC768FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DIP
Win Source Part Number 267137-P87LPC768FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC768FN CAD Model

Description

The NXP P87LPC768FN is a highly integrated microcontroller that is part of the LPC family, known for its low power consumption and high performance. This 8-bit microcontroller is based on a two-clock 80C51 processor offering speeds up to 18 Dhrystone MIPS at 18.432 MHz. With its wide range of features, the P87LPC768FN is an ideal choice for a variety of applications, particularly in the industrial and consumer electronics sectors.

Key Features:

  • Core: Enhanced 80C51 processor running at up to 18.432 MHz, with two-clock instruction cycle.
  • Memory: 4KB of on-chip EEPROM with erase/write cycles of 100,000 minimum, 256 bytes of RAM.
  • Digital Peripherals: 21 digital I/O pins, multiple 16-bit timers/counters, a programmable watchdog timer.
  • Analog Features: 8-channel 10-bit ADC with a conversion time as low as 2.44 µs.
  • Communication Interfaces: Multiple serial interfaces including UART/SPI and I²C-bus serial I/O with byte and multi-byte transfer capability.
  • Power Management: Multiple power-down modes for power efficiency, including Idle and Power-down modes.
  • Oscillator Options: On-chip oscillator with a user-selectable frequency range and a secondary oscillator for a watch crystal.
  • Package: Available in a compact 20-pin SSOP (Shrink Small Outline Package).

The P87LPC768FN is designed with versatility in mind, offering a rich set of I/O options and a robust set of internal peripherals that make it a strong candidate for embedded applications requiring high integration and low power consumption. The microcontroller's EEPROM provides non-volatile storage for code and data, ensuring data retention through power cycles.

Developers can take advantage of the P87LPC768FN's In-System Programming (ISP) and In-Application Programming (IAP) capabilities which allow for firmware updates in the field, increasing the flexibility and longevity of products using this microcontroller. This feature, combined with its low power consumption and robust feature set, makes the NXP P87LPC768FN a smart choice for sophisticated, power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess