EN
  • EN
  • DE
  • IT

P89C51RC2BA/01,512

Part No P89C51RC2BA/01,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 32KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791283-P89C51RC2BA/01,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89C51RC2
Introduction Date July 19, 2002
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C51RC2BA/01,512 CAD Model

Description

The P89C51RC2BA/01,512 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This powerful MCU is based on a classic 80C51 processor core, which has been optimized for low power consumption and high functionality in complex systems.

Key Features

  • Core: 80C51 microcontroller core operating at up to 40 MHz frequency, ensuring robust performance for time-critical applications.
  • Memory: Equipped with 64 KB of flash memory and 1024 bytes of RAM, offering ample space for program storage and efficient data management.
  • In-System Programming (ISP): The MCU supports ISP, enabling users to download new code or data into the Flash memory while the microcontroller is still in the application circuit.
  • Peripherals: Includes a wide array of peripherals such as two 16-bit timers/counters, a full-duplex enhanced UART, and an on-chip oscillator and clock circuitry.
  • Power Management: Features Power-down and Idle modes that help in reducing power consumption and extending battery life in portable devices.
  • I/O Ports: Provides 32 programmable I/O lines that are compatible with the industry-standard 80C51 operating parameters.
  • Operating Voltage: Can operate within a range of 2.7V to 5.5V, making it versatile for use in different power environments.

Applications

The P89C51RC2BA/01,512 is ideally suited for a multitude of applications, including but not limited to industrial control systems, home appliances, automotive systems, and communication devices. Its robust set of features and ISP capability make it particularly useful for applications that require frequent updates and maintenance.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the P89C51RC2BA/01,512 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and stability in operation.

Ordering Information

The product is available in a PLCC44 package and can be ordered using the part number P89C51RC2BA/01,512. For detailed ordering and pricing information, please contact NXP's authorized distributors or visit the NXP website.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess