EN
  • EN
  • DE

P89C54BA

Part No P89C54BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343599-P89C54BA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C54BA CAD Model

Description

The NXP P89C54BA microcontroller is a robust 8-bit chip that is part of the P89Cxx series, renowned for its high performance and versatility. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for automation, control systems, and embedded solutions.

Key Features

  • High-Performance 8-Bit Microcontroller: Based on a powerful 80C51 architecture, the P89C54BA provides efficient processing capabilities suitable for a variety of tasks.
  • On-Chip Memory: It comes with 16KB of Flash memory, which is both robust and reprogrammable, ensuring ample space for complex programs and the flexibility for updates.
  • Multiple Operating Modes: The device supports various modes, including Idle and Power-down modes, which help in optimizing power consumption according to the application's needs.
  • Enhanced I/O Capabilities: With 32 programmable I/O lines, the microcontroller offers extensive interface options, making it adaptable to numerous peripheral devices.
  • Timer/Counters: Three 16-bit timer/counters are integrated into the chip, allowing for precise event timing and count operations.
  • Serial Communication: Equipped with a full-duplex UART serial channel, the P89C54BA facilitates easy data communication and interfacing with serial devices.
  • Oscillator and Clock Circuitry: A flexible clock control system supports external clock sources, providing options for system designers to choose the appropriate clocking mechanism for their application.

Applications

The P89C54BA is suited for a broad spectrum of applications, including:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Technical Specifications

Parameter Value
CPU 8-bit 80C51
Memory 16KB Flash
I/O Pins 32
Timers 3 x 16-bit
Serial Channel Full-duplex UART
Operating Modes Idle, Power-down

For detailed technical specifications and application support, refer to the datasheet and technical documents provided by NXP Semiconductors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess