EN
  • EN
  • DE

P89C638MBP/B

Part No P89C638MBP/B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343606-P89C638MBP/B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C638MBP/B CAD Model

Description

The NXP P89C638MBP/B is a robust microcontroller designed to cater to a wide range of applications requiring high-performance and reliable operation. This product is part of NXP's esteemed microcontroller lineup, known for their advanced features and integration capabilities.

Key Features

  • Advanced Architecture: The P89C638MBP/B is built on a sophisticated 8-bit architecture that ensures efficient processing and task management. This makes it suitable for complex operations that demand quick data handling and processing.
  • Memory Capacity: It comes equipped with ample memory, including a large on-chip Read-Only Memory (ROM) and Random Access Memory (RAM), facilitating the execution of large programs and the storage of critical data.
  • High-Speed Operation: This microcontroller operates at a high clock frequency, which translates to faster instruction execution and improved overall performance for time-sensitive applications.
  • Peripheral Integration: The P89C638MBP/B features a range of integrated peripherals, such as serial communication interfaces, timers, and input/output ports, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Despite its high performance, this microcontroller is designed to be power-efficient, making it an ideal choice for portable and battery-powered devices.
  • Robust Design: NXP's commitment to quality is evident in the P89C638MBP/B's design, which is built to withstand challenging environmental conditions and provide reliable operation over an extended period.

Applications

The versatile nature of the P89C638MBP/B allows it to be used across various sectors, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Communication systems
  • Medical devices

Conclusion

The NXP P89C638MBP/B stands out as a top-tier microcontroller with its advanced features, high-speed operation, and energy efficiency. Its strong peripheral support and robust design make it an excellent choice for engineers and designers looking to develop reliable and sophisticated electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess