EN
  • EN
  • DE

P89LPC902FN,129

Part No P89LPC902FN,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP / MCU 8-bit 80C51 CISC 1KB Flash 2.5V/3.3V 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 7.3728MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.4 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 791295-P89LPC902FN,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC902
Introduction Date June 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC902FN,129 CAD Model

Description

The P89LPC902FN,129 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a wide range of low-power and high-speed applications. This 8-bit MCU is based on a modified Harvard architecture with an optimized 1-cycle 80C51 central processing unit (CPU) that delivers exceptional performance with a clock-doubling feature.

Key Features

  • Core: An efficient 80C51 processor core that operates at up to 20 MHz with 2.4 to 3.6 V operating voltage range.
  • Memory: Equipped with 3 KB of on-chip flash memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O Ports: Offers 15 general-purpose input/output (GPIO) pins for versatile interfacing with external components.
  • Timers: Includes two 16-bit timers/counters and a watchdog timer, enabling precise event timing and system reliability.
  • Communication: Features a UART/SPI serial communication interface for easy data transfer with peripheral devices.
  • Analog-to-Digital Converter: Comes with an 8-bit ADC with multiple analog inputs, allowing for accurate sensor readings and analog data processing.
  • Power Management: Supports multiple power-down modes, including Idle and Power-down modes, to enhance energy efficiency.
  • In-system Programming: Facilitates in-system programming via I2C-bus for convenient firmware updates and application flexibility.
  • Package: Available in a compact and robust SSOP14 package, ideal for space-constrained applications.

Applications

The P89LPC902FN,129 MCU is suitable for a variety of applications, particularly where low power consumption and high-speed operation are critical. It is commonly used in:

  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics
  • Home automation systems
  • Consumer electronics
  • Telecommunication systems

Conclusion

With its robust feature set, the P89LPC902FN,129 from NXP Semiconductors offers a balanced combination of performance, power efficiency, and versatility, making it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9700 $59.6400
29+ $4.0783 $118.2707
44+ $3.9513 $173.8572
61+ $3.8231 $233.2091
79+ $3.6960 $291.9840
105+ $3.3137 $347.9385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess