EN
  • EN
  • DE

P89LPC908FD

Part No P89LPC908FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234962-P89LPC908FD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC908FD CAD Model

Description

NXP P89LPC908FD Microcontroller

The NXP P89LPC908FD is a highly integrated microcontroller that belongs to the P89LPC900 series of low-power 8-bit MCUs. Designed for a broad range of applications, this device is especially suitable for battery-powered products, as well as other systems requiring high performance and low-energy consumption. The P89LPC908FD is based on a high-performance processor architecture that operates with a minimum of external components, making it an ideal choice for cost-sensitive and space-constrained applications.

At the core of the P89LPC908FD is an 8-bit microcontroller that runs at a frequency of up to 7.58 MHz. It features 8 KB of flash memory, which provides ample space for application code, and 512 bytes of data RAM for efficient data handling. The flash memory is in-system programmable (ISP), which allows for easy firmware updates and field programming, a critical feature for maintaining and upgrading products post-manufacture.

The device offers a versatile set of peripherals, including two 16-bit timers/counters, an enhanced UART for serial communication, and an I²C-bus interface for multi-master communications. These features enable the P89LPC908FD to handle complex tasks and interface with other components within a system seamlessly. Additionally, the microcontroller includes 21 general-purpose I/O pins, providing flexibility for interfacing with sensors, actuators, and other electronic components.

One of the standout features of the P89LPC908FD is its low power consumption. It has several power-saving modes, including idle and power-down modes, which significantly extend battery life in portable applications. The device also incorporates a built-in watchdog timer, which helps to ensure reliable operation by resetting the MCU in the event of a software anomaly or other fault conditions.

For security and system integrity, the P89LPC908FD includes 64 bytes of data EEPROM with individual block protection. This non-volatile memory is ideal for storing configuration parameters or other critical data that must be preserved when power is removed.

In conclusion, the NXP P89LPC908FD microcontroller is a robust, low-power, and feature-rich solution that is well-suited for a wide range of applications. Its combination of performance, integrated peripherals, and power efficiency makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess