EN
  • EN
  • DE

P89LPC9211FDH

Part No P89LPC9211FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 2 kB/4 kB/8 kB 3 V byte-erasable flash with 8-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234971-P89LPC9211FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9211FDH CAD Model

Description

NXP P89LPC9211FDH Microcontroller

The NXP P89LPC9211FDH is a highly integrated microcontroller that is part of NXP's 89LPC900 family of low-power, 8-bit microcontrollers. It is designed for applications requiring high-performance and low-power consumption in a small footprint. The P89LPC9211FDH features a robust architecture based on a high-performance processor core, making it ideal for a wide range of applications in industrial control, consumer electronics, and automotive systems.

Key Features:

  • Core: The device is built around an 8-bit microcontroller core with a frequency of up to 20 MHz, providing quick and efficient processing for complex tasks.
  • Memory: It comes with 8 KB of on-chip flash memory, which is typically used for storing application code. Additionally, it has 512 bytes of RAM for temporary data storage during operation.
  • I/O Ports: The P89LPC9211FDH offers 21 general-purpose I/O pins, giving developers flexibility in interfacing with external devices and peripherals.
  • Timers: It includes two 16-bit timers/counters that can be used for timing operations, event counting, or generating PWM signals.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols, including I²C-bus, SPI, and UART, allowing for easy integration with other components and systems.
  • Analog Features: An 8-channel, 10-bit analog-to-digital converter (ADC) is available for interfacing with analog sensors and converting their signals into digital data.
  • Low Power Modes: The device supports multiple power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated devices.
  • On-chip Oscillator: An integrated oscillator eliminates the need for external clock components, reducing the overall system cost and complexity.
  • In-System Programming (ISP): The flash memory can be programmed in-circuit via a serial interface, facilitating easy updates and modifications to the application code.

Package and Temperature Range:

The P89LPC9211FDH is offered in a TSSOP28 (thin shrink small outline package) which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

With its rich set of features and flexible interfacing options, the NXP P89LPC9211FDH is an excellent choice for designers looking for a microcontroller that delivers both performance and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess