EN
  • EN
  • DE

PIC16C72A-20E/SO

Part No PIC16C72A-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C72
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655192-PIC16C72A-20E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20E/SO CAD Model

Description

Microchip Technology's PIC16C72A-20E/SO Microcontroller

The PIC16C72A-20E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This 8-bit microcontroller is housed in a small-outline (SO) package and offers an impressive array of features designed to support complex digital control systems.

With a 20 MHz maximum clock frequency, the PIC16C72A-20E/SO provides a robust processing capability for time-sensitive tasks. It features 3.5KB of program memory and 128 bytes of RAM, which, while modest, is sufficient for many control applications and embedded system designs. The device also includes 22 I/O pins, which allows for flexible interfacing with a variety of peripherals and external devices.

The MCU is equipped with an 8-level deep hardware stack and 35 single-word instructions, which contributes to its efficiency in executing a wide range of tasks. Additionally, the PIC16C72A-20E/SO supports a power-saving sleep mode, which is crucial for battery-operated devices where power conservation is a priority.

One of the standout features of this microcontroller is its integrated analog-to-digital converter (ADC) with 5 channels, providing an easy interface for analog sensors and inputs. This makes the PIC16C72A-20E/SO an excellent choice for applications involving environmental monitoring, data acquisition, or any system that requires analog input processing.

Furthermore, the MCU includes two timers and a synchronous serial port for SPI and I²C communication, which are essential for multitasking environments and for interfacing with other digital systems. Its capture/compare/PWM (CCP) module makes it particularly suitable for motor control applications and other systems requiring precise timing and pulse width modulation.

Microchip Technology also provides extensive support for the PIC16C72A-20E/SO, including development tools, software libraries, and reference designs, which can significantly reduce development time and help bring products to market faster.

In summary, the PIC16C72A-20E/SO from Microchip Technology is a compact, feature-rich MCU that is ideal for a broad range of applications, from simple device controllers to more complex digital systems requiring robust interfacing and analog processing capabilities.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess