EN
  • EN
  • DE

P89LPC9221FN,112

Part No P89LPC9221FN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 20-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 791303-P89LPC9221FN,112
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC9221
Introduction Date May 05, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC9221FN,112 CAD Model

Description

Product Overview: P89LPC9221FN,112

The P89LPC9221FN,112 is a cutting-edge microcontroller unit (MCU) developed by NXP Semiconductors, a renowned leader in the field of advanced integrated circuits. This particular MCU is part of the P89LPC9200 series, which is designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications.

Built upon a high-performance processor architecture, the P89LPC9221FN,112 operates at a frequency of up to 18 MHz. This processor is based on a 8-bit 80C51 core, which is an industry-standard microcontroller architecture known for its simplicity and robust instruction set. The device comes with an enhanced feature set that includes 8 KB of flash memory, making it suitable for applications that require a moderate amount of code storage without the need for external memory.

Additionally, the P89LPC9221FN,112 is equipped with 512 bytes of RAM, which allows for efficient handling of temporary data and buffer storage. Its internal oscillator and programmable clock generator eliminate the need for external clock components, thereby reducing the overall system cost and complexity.

The MCU also features a range of peripherals that are essential for modern embedded systems. These include two 16-bit timers/counters, a versatile 10-bit analog-to-digital converter (ADC) with eight multiplexed inputs, and multiple serial communication interfaces such as UART and I²C-bus for easy connectivity.

For enhanced security and data integrity, the P89LPC9221FN,112 incorporates a programmable watchdog timer and brown-out detect circuit. Its wide operating voltage range of 2.4V to 3.6V allows the MCU to be used in various power-sensitive applications.

The P89LPC9221FN,112 is offered in a 20-lead SSOP package, making it suitable for space-constrained applications. With its rich set of integrated features and NXP's reputation for reliability, this microcontroller is an excellent choice for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess