EN
  • EN
  • DE

P89LPC931A1FDH,512

Part No P89LPC931A1FDH,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP  /  8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC900
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number P89LP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-8745-5,935288634512,P89LPC931A1FDH,512-ND
Standard Package 51
Win Source Part Number 1167542-P89LPC931A1FDH,512
Ultra Librarian 3D Model Ultra Librarian P89LPC931A1FDH,512 CAD Model

Description

Overview of NXP P89LPC931A1FDH,512 Microcontroller

The NXP P89LPC931A1FDH,512 is a highly integrated microcontroller that is part of the P89LPC900 series of low-power, 8-bit devices. Designed with a focus on performance and efficiency, this microcontroller is ideal for a wide range of industrial, consumer, and automotive applications where reliable and cost-effective solutions are paramount.

Key Features

  • Core: The P89LPC931A1FDH,512 is built around a high-performance 8-bit microcontroller core with an advanced system architecture that includes a variety of peripheral features.
  • Memory: It comes with 8KB of on-chip flash memory, which is typically used for storing the application code, and 512 bytes of RAM for data storage, providing ample space for small to medium complexity applications.
  • Speed: The device operates at a maximum frequency of 18 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Power Efficiency: Designed with power efficiency in mind, it features several power-saving modes, making it an excellent choice for battery-operated devices.
  • I/O Ports: It includes 21 general-purpose I/O pins, which provide flexibility in interfacing with external circuitry and peripherals.
  • Communication: The microcontroller supports a variety of communication protocols, including I²C-bus, SPI, and UART/USART, allowing for easy integration with other components and systems.
  • Timers: Equipped with multiple timers, including a watchdog timer and a real-time clock, the P89LPC931A1FDH,512 can handle time-related functions with precision.
  • Analog Features: It also includes an 8-channel 10-bit analog-to-digital converter (ADC), which is particularly useful for sensor interfacing and analog signal processing.

Applications

The versatility of the P89LPC931A1FDH,512 makes it suitable for a wide array of applications, from simple control systems to more complex automation tasks. It is commonly used in:

  • Industrial control systems
  • Battery management systems
  • Home automation and security systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the P89LPC931A1FDH,512 is no exception. The device is manufactured to high standards, ensuring reliable performance in demanding environments. With its robust feature set and NXP's reputation for reliability, this microcontroller is an excellent choice for designers seeking a cost-effective yet powerful solution for their embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess