EN
  • EN
  • DE

P89LPC932A1FDH,529

Part No P89LPC932A1FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 134329-P89LPC932A1FDH,529
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC932A1FDH,529 CAD Model

Description

Product Overview: NXP P89LPC932A1FDH,529

The NXP P89LPC932A1FDH,529 is a highly integrated microcontroller that is part of the P89LPC932 series, designed for applications requiring high levels of control and performance in a low-power, cost-effective package. This microcontroller is based on a high-performance processor architecture that executes instructions at up to six times the rate of standard 8051 devices.

Key Features:

  • Core: Enhanced 8-bit 8051 microcontroller running at 18 MHz, offering high-speed performance with low power consumption.
  • Memory: Comes with 8 KB of on-chip Flash memory for program storage and 512 bytes of RAM for data processing.
  • Digital Peripherals: Includes 32 general-purpose I/O pins, multiple 16-bit timers, and an enhanced UART for serial communication.
  • Analog Features: Features an 8-channel 10-bit A/D converter, allowing for precise analog signal measurement and conversion.
  • ISP/IAP Support: Supports In-System Programming (ISP) and In-Application Programming (IAP) for easy firmware updates and application flexibility.
  • Power Management: Offers multiple power-down modes for energy efficiency, including Idle and Power-down modes with a fast wakeup time.
  • Package: Available in a compact TSSOP28 package, suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The P89LPC932A1FDH,529 is ideal for a variety of applications that require a balance between performance and power efficiency. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Battery management systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability:

NXP Semiconductors is known for its dedication to quality and reliability. The P89LPC932A1FDH,529 microcontroller is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With its robust feature set and flexible design, this microcontroller is an excellent choice for designers looking to develop sophisticated, yet cost-effective products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess