EN
  • EN
  • DE

P89LPC933FDH,529

Part No P89LPC933FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 780026-P89LPC933FDH,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC933
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC933FDH,529 CAD Model

Description

The NXP P89LPC933FDH,529 is a highly integrated, low-power 8-bit microcontroller that offers an optimal solution for a wide range of applications. This device is part of the LPC900 family, which is renowned for its versatility and efficiency in embedded systems.

Key Features

  • Core: The microcontroller is built around a high-performance 8-bit 80C51 core, which operates at up to 18 MHz. Its architecture is designed to execute instructions at high speed, which is crucial for time-sensitive applications.
  • Flash Memory: It comes with 8 KB of on-chip flash memory, which is ideal for storing firmware and applications. The flash memory is in-system programmable (ISP) and in-application programmable (IAP), allowing for easy updates and modifications.
  • RAM: The device includes 512 bytes of RAM, providing sufficient space for data manipulation and temporary storage.
  • I/O Ports: With 21 general-purpose I/O pins, the P89LPC933FDH,529 offers flexibility for interfacing with a variety of peripherals and devices.
  • Timers and PWM: It features two 16-bit timers and an enhanced PWM (Pulse Width Modulation) output function, which are vital for tasks that require precise timing and control, such as motor control.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including UART/SPI serial I/O, with additional support for I²C-bus, enabling seamless integration with other components and systems.
  • Analog Features: It is equipped with an 8-channel 10-bit Analog-to-Digital Converter (ADC), which makes it suitable for analog signal processing and sensor interfacing.
  • Power Management: The P89LPC933FDH,529 has a wide operating voltage range from 2.4V to 3.6V, and it features power-saving modes such as Idle and Power-down, which are essential for battery-operated devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The versatility of the NXP P89LPC933FDH,529 makes it suitable for a broad array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and battery-powered devices. Its low power consumption and robust feature set ensure that it can meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess