EN
  • EN
  • DE

P89LPC938FHN

Part No P89LPC938FHN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HVQFN (6x6)
Win Source Part Number 042045-P89LPC938FHN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC938FHN CAD Model

Description

Introducing the P89LPC938FHN Microcontroller from NXP

The P89LPC938FHN is a highly integrated microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the semiconductor industry. This MCU is part of the P89LPC900 series, which is renowned for its low power consumption and high performance. The P89LPC938FHN is designed to deliver exceptional efficiency and versatility, making it an ideal choice for a variety of embedded applications.

Key Features of P89LPC938FHN

  • Core: The MCU is built around a high-performance 8-bit microcontroller core, which operates at a maximum frequency of 18 MHz. This ensures swift processing and execution of instructions, enabling complex operations to be handled with ease.
  • Memory: It comes equipped with 8 KB of flash memory, which is particularly useful for storing firmware and applications that can be updated in the field. Additionally, it includes 512 bytes of data EEPROM for non-volatile storage of critical data.
  • I/O Options: The P89LPC938FHN offers 21 general-purpose I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers and PWM: With two 16-bit timers and an enhanced PWM output, this MCU is capable of precise timing operations and controlling motors or other PWM-driven devices.
  • Analog Features: The inclusion of an 8-channel 10-bit analog-to-digital converter (ADC) makes the P89LPC938FHN suitable for applications requiring analog input processing, such as sensor data acquisition.
  • Communication Interfaces: For communication purposes, the MCU supports multiple interfaces, including I²C-bus, SPI, and UART, facilitating easy data exchange with other devices and systems.
  • In-System Programming (ISP): The built-in ISP capability allows for easy firmware updates without the need for additional programming hardware, simplifying maintenance and upgrades.
  • Power Management: The P89LPC938FHN features several power-saving modes, making it an excellent choice for battery-powered or energy-sensitive applications.

Applications

The versatility of the P89LPC938FHN makes it suitable for a wide range of applications, including industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set and power efficiency ensure that it can meet the demands of complex and power-conscious designs.

With its rich set of features and NXP's reputation for reliability, the P89LPC938FHN is a microcontroller that offers designers the flexibility and performance required to create innovative and responsive embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess