EN
  • EN
  • DE

P89LPC954FA

Part No P89LPC954FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB/16 kB 3 V byte-erasable flash with 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234982-P89LPC954FA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC954FA CAD Model

Description

The NXP P89LPC954FA is a highly integrated microcontroller that is part of the 8-bit 89 LPC family, renowned for its low power consumption and high-performance capabilities. Based on a high-performance processor architecture, the P89LPC954FA operates with a 7.2 MHz crystal, providing users with a robust platform for a wide range of embedded applications.

Key Features

  • Core: The device features an 8-bit microcontroller core with accelerated two-clock 80C51 instruction cycle that provides low power consumption and high processing speed.
  • Memory: Equipped with 8 KB of flash memory, the P89LPC954FA allows for in-system programming (ISP) and in-application programming (IAP) for maximum flexibility in firmware development and updates.
  • Digital Peripherals: It includes two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with eight multiplexed inputs, and a versatile array of I/O options including multiple general-purpose I/O pins.
  • Communication Interfaces: The microcontroller supports a variety of serial communication interfaces such as UART/SPI and I²C-bus, making it suitable for interfacing with other ICs, sensors, and actuators.
  • Clock Options: The P89LPC954FA offers an on-chip oscillator that supports a range of frequencies, along with a clock circuit that can be driven by an external crystal, an RC network, or a ceramic resonator.
  • Power Management: Power-saving modes include Idle and Power-down modes, which help to minimize power consumption in battery-operated devices.
  • Interrupt System: An enhanced interrupt structure with four priority levels ensures responsive and efficient handling of real-time events.

Applications

The NXP P89LPC954FA microcontroller is suitable for a variety of applications, particularly those requiring low power consumption and high-performance processing. It is ideal for industrial control systems, home automation, battery-powered devices, and embedded systems that require analog integration and serial communication capabilities.

Additional Information

For developers and engineers, NXP offers comprehensive support for the P89LPC954FA, including development tools, software libraries, and documentation to facilitate the design and implementation process. The P89LPC954FA is a testament to NXP's commitment to providing advanced microcontroller solutions that meet the evolving needs of the embedded systems industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess