EN
  • EN
  • DE

LTC3447EDD#TRPBF

Part No LTC3447EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 10DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.669V to 2.05V 0.6A 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.69V
Output Voltage MAX 2.05V
Output Current 600mA
Frequency - Switching 160kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783366-LTC3447EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3447
Introduction Date June 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3447EDD#TRPBF CAD Model

Description

Linear Technology LTC3447EDD#TRPBF Step-Down Converter

The LTC3447EDD#TRPBF is a high-efficiency, monolithic synchronous step-down converter from Linear Technology, designed to meet the rigorous demands of portable electronics and industrial applications. This compact and powerful DC-DC converter is housed in a small 10-lead (3mm x 3mm) DFN package, making it an ideal choice for space-constrained applications.

One of the standout features of the LTC3447EDD#TRPBF is its wide input voltage range of 2.5V to 5.5V, which allows for flexible integration into various circuit designs. This input flexibility is particularly useful for systems powered by single-cell lithium-ion batteries, multi-cell alkaline or NiMH cells, or other standard power supplies.

The LTC3447EDD#TRPBF employs a constant frequency, current mode architecture with a programmable frequency range of 300kHz to 2.25MHz, which can be synchronized to an external clock. This feature enables designers to optimize the device for efficiency or component size depending on the application requirements. The high switching frequency also permits the use of small, low-cost capacitors and inductors, further reducing the overall solution footprint.

With its internal synchronous rectification, the LTC3447EDD#TRPBF offers high efficiency across a wide range of load currents. The device also includes a low dropout operation, ensuring continued regulation even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications to maximize the use of the available power.

Additional features of the LTC3447EDD#TRPBF include a Burst Mode® operation that provides high efficiency at low output currents, thereby extending battery life in portable systems. The converter also integrates a variety of protection features such as over-temperature protection, current limit protection, and a power good status output, which contribute to the reliability and robustness of the end application.

In summary, the LTC3447EDD#TRPBF from Linear Technology is a versatile and efficient solution for modern electronic devices requiring a compact, high-performance power conversion option. Its wide input voltage range, high switching frequency, and advanced feature set make it a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess