EN
  • EN
  • DE

TMA560

Part No TMA560
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 727929-TMA560
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMA560 CAD Model

Description

The TMA560, designed and manufactured by ON Semiconductor, is a state-of-the-art motor driver that provides an efficient and reliable solution for controlling a wide range of motor types. This versatile component is suited for applications in consumer electronics, automotive industry, and industrial automation systems, offering precise control and high power efficiency.

Key Features

  • Wide Voltage Range: The TMA560 operates over a broad voltage range, accommodating various power supplies and ensuring compatibility with a diverse set of applications.
  • High Output Current: Capable of delivering high output current, this motor driver can handle heavy loads, making it suitable for high-performance motor control tasks.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the motor and driver.
  • Low Power Dissipation: Designed with energy efficiency in mind, the TMA560 minimizes power loss, which is crucial for battery-powered applications and contributes to overall system efficiency.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without sacrificing performance, making it ideal for portable and compact devices.

Applications

The TMA560 is engineered to meet the demands of various motor-driven applications. It is particularly well-suited for:

  • Automotive applications such as power mirrors, seat adjusters, and HVAC fan controllers.
  • Industrial automation equipment including conveyor belts, robotic arms, and CNC machines.
  • Consumer electronics like camera stabilizers, drones, and automated cleaning devices.

Technical Specifications

The TMA560 boasts a comprehensive set of technical specifications that ensure its versatility and performance in a multitude of motor control scenarios:

  • Voltage Range: X V to Y V
  • Output Current: Up to Z A
  • Efficiency: Up to 95%
  • Package: Compact XYZ package

With its robust feature set, the TMA560 from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate reliable motor control into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess