EN
  • EN
  • DE

DSPIC33FJ128MC802-E/SO

Part No DSPIC33FJ128MC802-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 128KB Flash 3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773542-DSPIC33FJ128MC802-E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ128MC802
Introduction Date March 26, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC802-E/SO CAD Model

Description

The DSPIC33FJ128MC802-E/SO is a 16-bit digital signal processor (DSP) from Microchip Technology. It is a member of the dsPIC33FJ family of microcontrollers, which are designed for high-performance DSP applications. The DSPIC33FJ128MC802-E/SO features a dual-core "XLP" processor with a clock speed of up to 80 MIPS. It also has 128 kB of flash memory, 16 kB of SRAM, and a variety of peripherals, including a 12-bit ADC, a 16-bit DAC, and a CAN bus interface.

The DSPIC33FJ128MC802-E/SO is a popular choice for a wide variety of DSP applications, including:

  • Motor control
  • Industrial automation
  • Robotics
  • Automotive electronics
  • Consumer electronics
  • Medical electronics

The DSPIC33FJ128MC802-E/SO is supported by a comprehensive development ecosystem from Microchip Technology, including a compiler, debugger, and a variety of evaluation boards. This makes it easy to get started with developing applications for the DSPIC33FJ128MC802-E/SO.

Here are some of the key features of the DSPIC33FJ128MC802-E/SO:

  • Dual-core "XLP" processor with a clock speed of up to 80 MIPS
  • 128 kB of flash memory
  • 16 kB of SRAM
  • 12-bit ADC
  • 16-bit DAC
  • CAN bus interface
  • SPI interface
  • I2C interface
  • UART interface
  • PWM outputs
  • 100-pin SO28-W package

The DSPIC33FJ128MC802-E/SO is a versatile and powerful DSP that is well-suited for a wide variety of applications. It is supported by a comprehensive development ecosystem from Microchip Technology, making it easy to get started with developing applications for the DSPIC33FJ128MC802-E/SO.

Here are some examples of how the DSPIC33FJ128MC802-E/SO can be used in different applications:

  • Motor control: The DSPIC33FJ128MC802-E/SO can be used to control a variety of motors, including DC motors, AC motors, and brushless DC motors. The DSPIC33FJ128MC802-E/SO can be used to implement complex motor control algorithms, such as field-oriented control and vector control.
  • Industrial automation: The DSPIC33FJ128MC802-E/SO can be used to control a variety of industrial equipment, such as robots, CNC machines, and conveyor belts. The DSPIC33FJ128MC802-E/SO can be used to implement complex industrial automation algorithms, such as PID control and motion control.
  • Robotics: The DSPIC33FJ128MC802-E/SO can be used to control the movement of robots. The DSPIC33FJ128MC802-E/SO can be used to implement complex robotic algorithms, such as inverse kinematics and path planning.
  • Automotive electronics: The DSPIC33FJ128MC802-E/SO can be used in a variety of automotive electronics applications, such as engine control, transmission control, and anti-lock braking systems. The DSPIC33FJ128MC802-E/SO can be used to implement complex automotive control algorithms, such as fuel injection control and traction control.
  • Consumer electronics: The DSPIC33FJ128MC802-E/SO can be used in a variety of consumer electronics applications, such as digital cameras, smartphones, and TVs. The DSPIC33FJ128MC802-E/SO can be used to implement complex consumer electronics algorithms, such as image processing and video processing.
  • Medical electronics: The DSPIC33FJ128MC802-E/SO can be used in a variety of medical electronics applications, such as pacemakers, MRI machines, and ultrasound machines. The DSPIC33FJ128MC802-E/SO can be used to implement complex medical electronics algorithms, such as heartbeat control and image reconstruction.

The DSPIC33FJ128MC802-E/SO is a powerful and versatile DSP that is well-suited for a wide variety of applications. It is supported by a comprehensive development ecosystem from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6610 $57.9660
13+ $7.9270 $103.0510
20+ $7.6793 $153.5860
27+ $7.4316 $200.6532
35+ $7.1839 $251.4365
47+ $6.4407 $302.7129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess