EN
  • EN
  • DE

P89LPC971FDH

Part No P89LPC971FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 2 kB/4 kB/8 kB wide-voltage byte-erasable flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234986-P89LPC971FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC971FDH CAD Model

Description

Product Overview: NXP P89LPC971FDH Microcontroller

The NXP P89LPC971FDH is a highly integrated microcontroller tailored for a broad range of applications. This 8-bit microcontroller is based on a high-performance processor core with a wide operating voltage range, making it suitable for low-power and battery-powered systems.

Featuring 8KB of flash memory, the P89LPC971FDH provides ample space for complex programs and software algorithms. The on-chip flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications to the firmware without the need for external programming devices. This flexibility is essential for iterative development processes and in-field updates.

The device includes 512 bytes of RAM, providing sufficient temporary data storage for most control tasks. Its 21 general-purpose I/O pins offer versatility in interfacing with external components, sensors, and actuators, making it an excellent choice for embedded systems that require a variety of input and output options.

Among its many integrated features, the P89LPC971FDH boasts two 16-bit timers/counters and a 10-bit Analog-to-Digital Converter (ADC) with eight multiplexed inputs, enabling precise measurement and control of analog signals. This capability is vital for applications that involve sensor data acquisition and real-time processing.

Communication with other devices is facilitated through a synchronous serial channel (SSC) that supports various serial protocols, as well as an I²C-bus interface for multi-master communications. These interfaces enable the microcontroller to connect with an array of peripherals and other microcontrollers, enhancing the system's scalability and connectivity.

Additional features include a watchdog timer, which helps ensure system reliability by resetting the microcontroller in the event of a software anomaly, and a low-power idle and power-down mode, which are critical for energy conservation in battery-operated devices.

Enclosed in a TSSOP28 package, the P89LPC971FDH is designed for space-constrained applications. Its robust design, coupled with NXP's commitment to quality, makes this microcontroller a reliable choice for industrial control, consumer electronics, automotive systems, and many other embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess